EN
  • EN
  • DE

UCC2808APW-1

Part No UCC2808APW-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER CURRENT MODE PUSH-PULL PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276229-UCC2808APW-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2808A-1
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2808APW-1 CAD Model

Description

Product Overview: Texas Instruments UCC2808APW-1

The UCC2808APW-1 is a versatile and efficient low-power Pulse Width Modulation (PWM) controller designed by Texas Instruments. This advanced integrated circuit is a key component for power management solutions, particularly suited for switch-mode power supplies. The device is engineered to provide reliable and precise control for a wide range of power conversion applications.

Key Features

  • Dual Output Drive Stages: The UCC2808APW-1 features dual non-overlapping outputs, which are capable of driving a power MOSFET directly, ensuring efficient power switching.
  • Low Start-Up and Operating Current: With a start-up current of just 0.5µA and an operating current of 3mA, this controller is ideal for battery-operated and energy-efficient systems.
  • Programmable Switching Frequency: The switching frequency of the UCC2808APW-1 can be programmed up to 1MHz, allowing for flexibility in the design of the power supply.
  • Current-Mode Control: This method of control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

The UCC2808APW-1 is suitable for a variety of applications including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Industrial and Medical Equipment

Technical Specifications

The device comes in a TSSOP-8 package, ensuring a compact footprint for space-constrained applications. It operates over a wide supply voltage range and is characterized for operation from -40°C to 85°C, which makes it reliable in extreme environmental conditions. Furthermore, the UCC2808APW-1 offers under-voltage lockout with hysteresis, ensuring that the device remains off until the supply voltage is stable and sufficient for operation.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2808APW-1 is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring long-term reliability and performance in critical systems.

To sum up, the UCC2808APW-1 from Texas Instruments is a powerful, efficient, and reliable solution for modern power management challenges, providing designers with a versatile tool to create high-performance power supply systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess