Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 37
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-LQFP
Win Source Part Number 036135-UPSD3234A-40T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UPSD3234
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPSD3234A-40T6 CAD Model

Description

Product Overview: UPSD3234A-40T6 from STMicroelectronics

The UPSD3234A-40T6 is a highly integrated, high-performance microcontroller designed by STMicroelectronics, tailored for demanding applications that require a flexible, yet powerful microcontroller unit (MCU). This device is part of the uPSD3200 family, which combines the power of a 8032 microcontroller core with the versatility of programmable logic and a rich set of peripherals.

Key Features

  • High-Speed 8032 MCU Core: At the heart of the UPSD3234A-40T6 is a turbo 8032 microcontroller core that runs up to 40 MHz, providing robust processing capabilities for complex tasks.
  • Large Memory Capacity: This device comes equipped with 3234K of flash memory, which is divided into two separate banks for easy code and data management. Additionally, it has 256 bytes of internal XRAM and 4K of NVSRAM with battery backup capability, ensuring data retention even during power loss.
  • Programmable Logic: The MCU features programmable logic cells (PLCs) that allow for customizable digital logic configurations, enhancing the flexibility and functionality of the device.
  • Comprehensive Peripheral Set: A wide array of built-in peripherals, including multiple 16-bit timers, I2C, SPI, and UART serial interfaces, provide ample options for system integration and communication.
  • USB Interface: With a full-speed USB 2.0 interface, the UPSD3234A-40T6 can easily connect to other USB-enabled devices, facilitating fast data transfers and communication.

Applications

The UPSD3234A-40T6 is suitable for a broad range of applications, particularly where the integration of a microcontroller with high-density memory and programmable logic is crucial. It is ideal for use in:

  • Industrial control systems
  • Home automation
  • Office automation
  • Security systems
  • Telecommunication equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the UPSD3234A-40T6 is no exception. It is designed to meet the rigorous standards of industrial applications and is backed by STMicroelectronics' extensive support and documentation, ensuring a reliable solution for system designers and engineers.

In conclusion, the UPSD3234A-40T6 by STMicroelectronics is a versatile and powerful microcontroller that offers a unique combination of a high-speed MCU core, large memory capacity, programmable logic, and a comprehensive set of peripherals, making it an excellent choice for a multitude of sophisticated applications.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5179 $70.0716
9+ $14.3745 $129.3705
14+ $13.9243 $194.9402
20+ $13.4754 $269.5080
25+ $13.0266 $325.6650
34+ $11.6786 $397.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention