Products specifications Report Issue?

Categories Capacitors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 2pF
Tolerance ±0.25pF
Voltage Rating 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.012" (0.30mm)
Win Source Part Number 044614-MCH032A020CK
Ultra Librarian 3D Model Ultra Librarian MCH032A020CK CAD Model

Description

The MCH032A020CK is a surface mount MLCC capacitor manufactured by Rohm Semiconductor.

  • Capacitance: 2pF
  • Tolerance: ±0.25pF
  • Temperature Coefficient: C0G, NP0
  • Lifecycle Status: Obsolete (EOL)
  • Supply and Demand Status: Not balanced
  • Voltage Rating: 25V
  • Application: General-purpose
  • Dimensions: 0.024" L x 0.012" W (0.60mm x 0.30mm)

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.22uF 25V X7R 10% SMD 0603 125C Automotive T/R
Need more? Email Us
ECAD model for CGA3E1X7R1E224K
Samsung
CAP CER 1.1PF 25V C0G/NP0 0201 / 1.1 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Need more? Email Us
ECAD model for CL03C1R1BA3GNNC
Samsung
CAP CER 4700PF 100V X7R 0603 / 4700 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0278
ECAD model for CL10B472KC84PEL
Samsung
CAP CER 0.027UF 50V X7R 0603 / 0.027 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CL10B273KB8NNNC
Samsung
CAP CER 1500PF 50V X7R 0805 / 1500 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0077
ECAD model for CL21B152KBANNNC
TDK Corporation
CAP CER 0.33UF 25V 0603 EPOXY / 0.33 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGA3E3X7R1E334K080AD
Samsung
Capacitor, Multilayer Ceramic; 1000pF; Chip; Case 0805; 0+/-30ppm/degC, COG; +/-5%; 50
Need more? Email Us
ECAD model for CL21C102JBNC
Samsung
CAP CER 3300PF 50V X7R 0603 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0077
ECAD model for CL10B332KB8WPNC
Samsung
Lowest to $0.4528
ECAD model for CL10B474KB8NNNC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention