Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
Manufacturer Microchip Technology
Series AVR® XMEGA® C4
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-VFBGA
Case / Package 49-VFBGA (5x5)
Family Name ATXMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862614-ATXMEGA16C4-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16C4-CU CAD Model

Description

Microchip Technology ATXMEGA16C4-CU Product Overview

The ATXMEGA16C4-CU is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology. It is part of the innovative AVR® XMEGA® C microcontroller family designed for advanced applications in industrial, consumer, and automotive markets. The device provides a perfect blend of real-time performance, integrated peripherals, and power efficiency, making it an ideal choice for a wide range of sophisticated applications.

With a maximum CPU speed of 32MHz, the ATXMEGA16C4-CU delivers a throughput of up to 32 MIPS (Million Instructions Per Second), ensuring responsive and efficient operation. The microcontroller is equipped with 16KB of in-system self-programmable flash, 1KB of EEPROM, and 2KB of internal SRAM, providing ample storage for complex applications and data handling.

The ATXMEGA16C4-CU boasts a rich set of features, including:

  • Four-channel DMA controller, enhancing data transfer capabilities without CPU intervention.
  • Innovative Event System for inter-peripheral signaling, which allows peripherals to communicate directly without involving the CPU, thus reducing power consumption and increasing system throughput.
  • Multiple 16-bit timers/counters, a real-time counter, and advanced waveform extension for comprehensive timing and control operations.
  • High-resolution Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Full-speed USB 2.0 device and host functionality, ensuring connectivity with a wide range of USB peripherals.
  • Advanced cryptography features, including AES and DES encryption, for secure data communication.
  • Powerful custom logic module called XMEGA Custom Logic (XCL), which enables the implementation of custom logic functions without additional external components.

With its extensive power management options, the ATXMEGA16C4-CU supports multiple sleep modes, allowing designers to optimize power consumption versus processing needs. This capability is crucial for battery-powered and energy-sensitive applications.

Designed for robustness, the ATXMEGA16C4-CU operates within the industrial temperature range of -40°C to +85°C and comes in a 44-pin TQFP (Thin Quad Flat Pack) package. Its comprehensive feature set, coupled with Microchip's support and resources, makes it a versatile and reliable choice for engineers and designers looking to push the boundaries of microcontroller applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention