EN
  • EN
  • DE

UC2845AD1

Part No UC2845AD1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275789-UC2845AD1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2845AD1 CAD Model

Description

STMicroelectronics UC2845AD1 Product Overview

The UC2845AD1 from STMicroelectronics is a high-performance current mode PWM controller that has been meticulously designed for a wide range of power supply applications. This integrated circuit is part of the UCx845 family of devices, providing the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring reliable and consistent operation across all units.
  • Oscillator Frequency Guaranteed at 250kHz: This high-frequency operation allows for smaller sized components, reducing the overall size and cost of the power supply.
  • Current Mode Operation to 500kHz: The controller can handle high-speed operations, enabling efficient power conversion for various applications.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation despite variations in input voltage or output load conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current in each cycle, preventing damage to the controller during over-current conditions.
  • Enhanced Load Response Characteristics: The device is designed to respond quickly to load changes, maintaining output stability and performance.
  • Under-Voltage Lockout with Hysteresis: The UC2845AD1 prevents operation at abnormally low input voltages, which could otherwise cause erratic behavior or damage to the power supply and the end application.
  • Double Pulse Suppression: This critical feature ensures that the power switch is not turned on twice within a single cycle, safeguarding the device and power components from stress and potential failure.

Applications

The UC2845AD1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial control systems

With its robust feature set and proven reliability, the UC2845AD1 from STMicroelectronics is an excellent choice for designers looking to implement a high-performance power management solution in their products.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess