EN
  • EN
  • DE

TSX562IQ2T

Part No TSX562IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers | IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Slew Rate 1.1V/μs
Gain Bandwidth Product 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Supply Current 250μA
Current - Output / Channel 92mA
Supply Voltage , Single/Dual (±) 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-DFN (2x2)
Family Part Number TSX562
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274921-TSX562IQ2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSX562IQ2T CAD Model

Description

The TSX562IQ2T is a state-of-the-art operational amplifier (op-amp) designed by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is part of the TSX56x series, known for their low input offset voltage and wide supply voltage range. It is specifically engineered to address the needs of a wide array of applications including industrial control systems, automotive electronics, and sensor interfaces.

Key Features

  • Low Input Offset Voltage: The TSX562IQ2T boasts an extremely low input offset voltage, which significantly enhances measurement accuracy and stability, making it ideal for precision applications.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, from 2.7V to 16V, providing flexibility in various power supply environments.
  • Low Power Consumption: This op-amp is designed for efficiency, with a low power consumption that makes it suitable for battery-operated devices.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: The device is operational over an extended temperature range, ensuring reliability in harsh environments.
  • Robust Electrostatic Discharge (ESD) Protection: The TSX562IQ2T comes with built-in ESD protection, safeguarding the device from unexpected electrical discharges.

Applications

The versatility of the TSX562IQ2T makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive electronics
  • Sensor signal conditioning
  • Active filtering
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered devices
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TSX562IQ2T is offered in a small outline package, making it an excellent choice for space-constrained applications. Additionally, it is manufactured by STMicroelectronics under stringent quality control standards, ensuring high reliability and performance consistency.

With its combination of precision, efficiency, and versatility, the TSX562IQ2T from STMicroelectronics is a top-tier solution for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9629 $50.3693
42+ $2.4311 $102.1062
64+ $2.3551 $150.7264
88+ $2.2791 $200.5608
114+ $2.2032 $251.1648
152+ $1.9753 $300.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess