EN
  • EN
  • DE

TSH350IDT

Part No TSH350IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 550 MHz, Low Noise Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 940V/μs
-3db Bandwidth 550MHz
Current - Input Bias 12μA
Voltage - Input Offset 800μV
Supply Current 4.1mA
Current - Output / Channel 210mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V, ±2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH350
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274715-TSH350IDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH350IDT CAD Model

Description

Introducing the TSH350IDT Operational Amplifier from STMicroelectronics

The TSH350IDT is a high-performance operational amplifier designed by STMicroelectronics to cater to applications requiring high bandwidth and fast slew rates. This op-amp is well-suited for a variety of electronic circuits, including video amplifiers, cable drivers, and high-speed signal processing, offering designers a robust solution for their high-speed analog requirements.

At the core of the TSH350IDT's capabilities is its impressive bandwidth of 350 MHz, which ensures that signals are amplified without significant loss of fidelity, even at high frequencies. This wide bandwidth is complemented by a fast slew rate of 400 V/μs, allowing the device to handle rapid changes in input signals with ease, making it an excellent choice for applications that demand quick response times and high dynamic performance.

The TSH350IDT operates from a single supply voltage ranging from 2.7V to 5.5V, or a dual supply of ±1.35V to ±2.75V, providing flexibility in various circuit designs. This single operational amplifier comes in a small 5-pin SOT23 package, which not only saves space on the PCB but also helps in reducing the overall power consumption of the system, making it an energy-efficient option for portable and battery-operated devices.

Furthermore, the TSH350IDT features a low input offset voltage and a high output current capability, which are critical parameters for precision amplification tasks. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly useful in ADC driver applications or when operating at low supply voltages.

With its robust electrostatic discharge (ESD) protection, the TSH350IDT is designed to withstand harsh electrical environments, ensuring reliability and longevity in the field. STMicroelectronics has also taken care to ensure that this op-amp is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

In summary, the TSH350IDT from STMicroelectronics is a versatile and high-performance operational amplifier that excels in applications where speed, accuracy, and efficiency are paramount. Its compact form factor, coupled with its impressive electrical characteristics, makes it a prime choice for engineers looking to enhance their high-speed analog signal processing capabilities.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess