Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828689-LTC6957CMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6957CMS-2#PBF CAD Model

Description

The LTC6957CMS-2#PBF from Linear Technology is a high-performance, low-phase noise clock buffer designed to distribute a single input clock to multiple outputs with minimal degradation of signal quality. This device is an ideal solution for applications requiring precise clock distribution, such as in communication systems, data converters, and high-speed digital signal processing.

Key Features

  • Low Phase Noise: The LTC6957CMS-2#PBF offers exceptionally low phase noise, ensuring that the clock signal remains clean and stable, which is critical for maintaining the integrity of high-speed digital signals.
  • Multiple Outputs: This clock buffer provides two outputs, enabling the distribution of the clock signal to multiple destinations without the need for additional components.
  • Wide Frequency Range: It supports a wide frequency range, making it versatile for various applications and allowing it to work with a broad spectrum of input clock frequencies.
  • Selectable Output Logic Levels: Users can choose between different output logic levels (LVPECL, LVDS, or CMOS) to ensure compatibility with various types of digital circuits.
  • Power Supply Flexibility: The device operates from a single 3.3V supply, simplifying power supply design and management.
  • Robust Packaging: Housed in a compact, 12-lead MSOP package, the LTC6957CMS-2#PBF is designed for space-constrained applications without compromising performance.

Applications

The LTC6957CMS-2#PBF is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • High-Speed ADC and DAC Clocking
  • Networking and Telecommunications

With its outstanding performance and versatility, the LTC6957CMS-2#PBF clock buffer from Linear Technology is an excellent choice for engineers looking to enhance their system's clock distribution with minimal signal degradation.

You May Also Be Interested in

Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention