EN
  • EN
  • DE

ADAU1772BCPZ-RL

Part No ADAU1772BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC LOW PWR 24BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 102 / 107
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Operating Supply Voltage 1.8 V ~ 3.3 V
Voltage - Supply, Digital 1.1 V ~ 1.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 767709-ADAU1772BCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1772BCPZ-RL CAD Model

Description

The ADAU1772BCPZ-RL is a state-of-the-art, low power, quad-core digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional audio processing capabilities in a compact package. This powerful audio solution is ideal for applications such as noise-cancelling headphones, wireless speakers, and automotive audio systems, where high-quality sound processing is paramount.

Key Features

  • Quad-Core DSP: Equipped with four independent signal processing cores, the ADAU1772BCPZ-RL can handle complex audio algorithms with ease, enabling advanced audio features like multi-band noise reduction and 3D sound enhancement.
  • Low Power Consumption: This DSP is designed for efficiency, making it perfect for battery-powered devices where longevity is critical. It maintains high performance without sacrificing power economy.
  • High Integration: The ADAU1772BCPZ-RL integrates a range of features, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a flexible SigmaDSP® audio processor. This level of integration simplifies design and reduces the need for additional components.
  • Configurable Audio Processing: With SigmaStudio™ software support, developers can easily configure the DSP for custom audio processing tasks, allowing for rapid prototyping and deployment of tailored audio solutions.
  • Compact Form Factor: The device comes in a compact 32-lead LFCSP (5 mm × 5 mm) package, which is ideal for space-constrained applications.

Applications

  • Active Noise Cancelling Headphones
  • Wireless and Bluetooth Speakers
  • Automotive Audio Systems
  • Home Theater Systems
  • Professional Audio Equipment

Product Specifications

The ADAU1772BCPZ-RL operates over a wide temperature range and offers a digital audio interface that supports I²S and TDM formats. Its 24-bit converters ensure high-fidelity audio capture and playback, while the programmable power supply levels and clocking options provide flexibility for various system requirements.

Ordering Information

The ADAU1772BCPZ-RL is available in a tape and reel format for automated assembly processes, indicated by the 'RL' suffix. For detailed ordering and shipping information, consult the Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3194 $61.5970
10+ $10.1082 $101.0820
16+ $9.7923 $156.6768
22+ $9.4765 $208.4830
28+ $9.1606 $256.4968
37+ $8.2129 $303.8773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,306 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess