EN
  • EN
  • DE

TSM101ACDTR

Part No TSM101ACDTR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR VOLTAGE/CURRENT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer STMicroelectronics
Packaging Reel(TR)
Fault Protection Over Voltage
Voltage - Supply (Max) 32V
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 004587-TSM101ACDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM101ACDTR CAD Model

Description

The TSM101ACDTR from STMicroelectronics is a highly integrated solution designed for precise voltage and current regulation, primarily used in battery chargers, power supplies, and other similar applications. This integrated circuit (IC) combines two operational amplifiers, a voltage reference, and a current sense circuit, all in one compact package, ensuring high accuracy and stability in your electronic designs.

Key Features

  • Precision Voltage Reference: The TSM101ACDTR features a 2.5V voltage reference with a low temperature coefficient, ensuring stable performance across a wide range of operating conditions.
  • Dual Operational Amplifiers: With two built-in op-amps, this IC provides flexible options for voltage and current control loops, enabling precise adjustment and regulation for a variety of applications.
  • Current Sense: The onboard current sensing circuit allows for accurate monitoring of the load current, which is essential for battery charging and power management systems to protect against overcurrent conditions.
  • Low Quiescent Current: The low power consumption of the TSM101ACDTR makes it an ideal choice for portable and battery-powered devices, where power efficiency is crucial.
  • Wide Operating Voltage Range: It can operate across a broad voltage range, accommodating various power supply designs and ensuring flexibility in application.

Applications

The TSM101ACDTR is versatile and can be employed in a diverse array of electronic applications, including:

  • Battery chargers for consumer electronics
  • Switching and linear power supplies
  • Power adapters
  • Overcurrent protection circuits
  • Current monitoring systems

Package and Quality

The device comes in a TSSOP-8 package which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. The TSM101ACDTR is designed to meet the high-quality standards of STMicroelectronics, ensuring reliability and performance in your electronic projects.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,690 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess