EN
  • EN
  • DE

TSM1011AIST

Part No TSM1011AIST
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR CC/CV SMPS MINI 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Current - Charging Constant
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MiniSO
Manufacturer Homepage www.st.com
Win Source Part Number 720955-TSM1011AIST
Popularity Medium
Supply and Demand Status Limited
Family Name TSM1011
Introduction Date November 20, 1997
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian TSM1011AIST CAD Model

Description

The TSM1011AIST is an integrated circuit designed by STMicroelectronics, which is primarily used for precise voltage and current monitoring. This highly versatile IC is an essential component for power supply management and is commonly found in battery chargers, adapters, and various power control applications.

Key Features:

  • Precision Voltage Reference: The TSM1011AIST includes a precise 2.5V voltage reference with a low temperature coefficient, ensuring stable operation over a wide range of temperatures.
  • Voltage and Current Control: It features two operational amplifiers (op-amps) for closed-loop control of voltage and current. This allows for accurate regulation of the output in power supply applications.
  • Low Power Consumption: Designed for efficiency, this IC consumes very low power, making it suitable for battery-powered devices where power conservation is critical.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various types of power supplies and ensuring versatility in application.

Applications:

  • Battery Chargers
  • Switching Power Supplies
  • Power Adapters
  • Power Management Systems

Product Specifications:

Parameter Value Reference Voltage 2.5V ± 1% Temperature Coefficient 50ppm/°C Supply Voltage Range 4V to 26V Package SO-8

The TSM1011AIST by STMicroelectronics is a robust solution for precise voltage and current regulation in power supply circuits. Its integrated design reduces the need for multiple discrete components, thereby simplifying the design and enhancing the reliability of the end product.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7990 $59.9250
180+ $0.6556 $118.0080
275+ $0.6352 $174.6800
380+ $0.6146 $233.5480
490+ $0.5941 $291.1090
655+ $0.5327 $348.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess