EN
  • EN
  • DE

TSH35TRME

Part No TSH35TRME
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101421-TSH35TRME
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH35TRME CAD Model

Description

The TSH35TRME is a high-speed operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier boasts a high slew rate and low noise performance, making it an ideal choice for applications requiring fast and accurate signal processing.

Key Features

  • High Slew Rate: The device offers a rapid slew rate, which allows it to respond quickly to changes in the input signal, making it suitable for high-speed amplification tasks.
  • Low Noise Performance: With its low noise characteristics, the TSH35TRME ensures a clean and precise amplification of signals, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Wide Bandwidth: The operational amplifier provides a wide bandwidth, accommodating a broad range of frequencies without compromising signal integrity.
  • Low Distortion: The TSH35TRME is designed to have low harmonic distortion, which is essential for maintaining the quality of the original signal after amplification.
  • Supply Voltage Range: It operates over a wide range of supply voltages, providing flexibility in various circuit designs and applications.
  • Robust Design: The device comes in a reliable package that ensures long-term stability and performance under different environmental conditions.

Applications

The TSH35TRME operational amplifier is versatile and can be used in a wide array of applications, such as:

  • High-fidelity audio equipment
  • Video and broadcast systems
  • Test and measurement instruments
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional photography and imaging equipment

Conclusion

STMicroelectronics' TSH35TRME is a high-performance operational amplifier that combines speed, precision, and low noise operation. Its robust design and wide range of applications make it a reliable choice for designers and engineers looking to enhance their electronic systems with superior signal processing capabilities. Whether for audio, video, or complex measurement tasks, the TSH35TRME stands out as a top-tier component in its class.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess