EN
  • EN
  • DE

QM3003D

Part No QM3003D
Manufacturer UPI
Catalog Misc Products
Description P-Ch 30V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834665-QM3003D
Ultra Librarian 3D Model Ultra Librarian QM3003D CAD Model

Description

The QM3003D is a P-Channel power MOSFET manufactured by UPI (Unisonic Technologies Co., Ltd.). It's designed for load switching and power management applications requiring a P-Channel device. Its characteristics typically include low on-resistance and gate charge for enhanced efficiency and reduced power loss.

Applications:

  • Load Switching: Used for controlling power to various loads in electronic systems.
  • Power Management Circuits: Implemented in circuits regulating voltage and current.
  • Reverse Polarity Protection: Protecting circuits from damage due to incorrect polarity connection.
  • Battery-Powered Devices: Used in portable devices for efficient power control.
  • High-Side Switching: Allows for controlling the high side of a power rail.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • High Avalanche Energy: Increases robustness against voltage spikes.
  • Pb-free Lead Plating: Compliant with environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses.
  • Reliable Operation: High avalanche energy provides protection against voltage transients.
  • Reduced Power Consumption: Low gate charge minimizes driver power requirements.
  • Simplified Circuit Design: P-Channel configuration can simplify certain circuit topologies.
  • Environmentally Friendly: Pb-free plating reduces environmental impact.

Additional Details:

The QM3003D is typically used in applications where a P-channel MOSFET is required, such as high-side switching or reverse polarity protection. It's important to check the specific voltage and current ratings in the datasheet to ensure it meets the requirements of the intended application (example: -30V, -10A, these values should be verified). It often comes in a surface-mount package for easy PCB assembly and efficient heat dissipation. Thermal management considerations are crucial for reliable operation; review the datasheet for recommended thermal design practices. The datasheet will also provide crucial information like gate threshold voltage, total gate charge, and drain-source breakdown voltage, which are essential for proper circuit design and operation.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,156 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess