EN
  • EN
  • DE

PF0002T

Part No PF0002T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 273140-PF0002T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF0002T CAD Model

Description

The Pulse PF0002T is a compact and efficient power ferrite inductor designed for various power conversion and filtering applications. This inductor offers a combination of high inductance, low DC resistance, and excellent current handling capabilities, making it suitable for a wide range of electronic devices and systems.

Applications:

  • DC-DC Converters: Used as a filtering or energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Implemented in power supplies to filter noise and stabilize output voltage.
  • EMI Filters: Utilized in EMI filters to suppress electromagnetic interference and improve signal integrity.
  • LED Lighting: Employed in LED drivers for efficient power conversion and current regulation.
  • Portable Devices: Suitable for portable devices, such as smartphones and tablets, due to its compact size and efficient performance.

Features:

  • Power Ferrite Core: Offers high inductance and saturation current.
  • Compact Size: Designed for space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Current Handling Capability: Suitable for high current applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, improving overall system efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • High Reliability: Robust construction ensures reliable performance.
  • Reduced EMI: Effective EMI filtering capabilities improve signal integrity.
  • Cost-Effective: Offers a balance of performance and cost.
  • Easy Assembly: SMT design simplifies the assembly process.

The Pulse PF0002T inductor is an excellent choice for applications requiring efficient power conversion and filtering in a compact form factor. Its combination of high performance, reliability, and cost-effectiveness makes it suitable for a wide range of electronic devices and systems. The inductor is designed to meet the demanding requirements of modern electronic designs and is ideal for use in both consumer and industrial applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess