EN
  • EN
  • DE

TS944AIDT

Part No TS944AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Output rail-to-rail micropower operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.0045 V/μs
GBP - Gain Bandwidth Product 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 1.2μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 2.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1274573-TS944AIDT
Manufacturer Homepage www.st.com
Family Name TS944
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS944AIDT CAD Model

Description

Introducing the TS944AIDT Precision Operational Amplifier

The TS944AIDT is a cutting-edge, low-power quad operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This operational amplifier is specifically engineered to offer a perfect balance between performance and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TS944AIDT is optimized for low-voltage operations, requiring a supply voltage range of 2.7V to 10V, which enables it to function effectively in battery-operated devices.
  • Rail-to-Rail Input and Output: With its rail-to-rail input and output capability, this op-amp offers a wide dynamic range, which is particularly beneficial in single-supply operations and applications where full-scale signal processing is crucial.
  • High Input Impedance: The device features a high input impedance, which minimizes the current draw from the input source, thus preserving signal integrity and reducing power consumption.
  • Low Input Offset Voltage: Precision is key in operational amplifiers, and the TS944AIDT boasts a low input offset voltage, enhancing the accuracy of signal amplification and processing.

Applications

The versatile nature of the TS944AIDT makes it an excellent choice for various applications, including:

  • Sensor interfaces
  • Battery-powered and portable devices
  • Analog signal conditioning
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

With an extended temperature range from -40°C to +125°C, the TS944AIDT is built to perform reliably in harsh environments. Its quad configuration allows for compact designs in multi-channel applications, and its small SO-14 package is suitable for space-constrained applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS944AIDT operational amplifier is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

In summary, the TS944AIDT from STMicroelectronics is a high-performance, low-power, rail-to-rail precision operational amplifier that offers designers flexibility, efficiency, and accuracy for their electronic designs.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2256 $66.7680
65+ $1.8262 $118.7030
100+ $1.7692 $176.9200
135+ $1.7121 $231.1335
175+ $1.6550 $289.6250
235+ $1.4839 $348.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess