EN
  • EN
  • DE

TS922EIJT

Part No TS922EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.5mV
Supply Current 2mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFBGA, FCBGA
Supplier Device Package 8-FlipChip
Family Part Number TS922
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712725-TS922EIJT
Family Name TS922
Introduction Date February 18, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS922EIJT CAD Model

Description

The TS922EIJT from STMicroelectronics is a high-performance operational amplifier that is designed to meet the requirements of a wide range of applications. This precision op-amp is well-suited for audio and control systems, as well as for sensor interfaces and industrial applications, thanks to its low distortion, low noise, and high output drive capability.

Key Features

  • Rail-to-Rail Output: This feature allows the output to swing within a few millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Noise: With its low noise performance, the TS922EIJT ensures high-quality signal amplification, making it ideal for audio processing and other sensitive applications.
  • High Output Current: Capable of delivering a high output current, this operational amplifier can drive a wide range of loads, from headphones to complex industrial circuits.
  • Low Distortion: The TS922EIJT provides low harmonic distortion, which is crucial for maintaining signal fidelity in high-fidelity audio systems and precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad spectrum of frequencies without compromising signal integrity.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, this op-amp is versatile and can be used in a variety of circuit configurations.

Applications

The TS922EIJT is a versatile component that can be used in a variety of electronic circuits and systems. Its applications include:

  • Audio amplifiers and preamplifiers
  • Active filters
  • Sensor amplifiers
  • Control system actuators
  • Professional microphones
  • Battery-powered devices

Package and Quality

The TS922EIJT comes in a small outline package that is suitable for compact PCB layouts. STMicroelectronics ensures high-quality and reliability of its products, and the TS922EIJT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, providing both robustness and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7243 $51.7290
75+ $1.4148 $106.1100
110+ $1.3706 $150.7660
155+ $1.3264 $205.5920
195+ $1.2822 $250.0290
265+ $1.1495 $304.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess