EN
  • EN
  • DE

STEVAL-ISA154V1

Part No STEVAL-ISA154V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 700mA
Voltage - Input 2.9V ~ 18V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5980
Other Names 497-14891,-1138-STEVAL-ISA154V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284279-STEVAL-ISA154V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA154V1 CAD Model

Description

STEVAL-ISA154V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA154V1 is a highly efficient evaluation board presented by STMicroelectronics, designed for those seeking a reliable and powerful solution in the domain of power management and conversion. This compact and versatile board features the L7987L, a step-down switching regulator capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation.

One of the key attributes of the STEVAL-ISA154V1 is its wide input voltage range, from 4.5 V to 60 V, which makes it suitable for a diverse array of applications, including industrial, automotive, and consumer electronics. The board is engineered to help developers and engineers to rapidly prototype and evaluate the performance of the L7987L regulator in their specific applications.

The evaluation board comes with an adjustable output voltage feature, which can be set from 0.8 V to VIN, providing flexibility for powering different voltage levels required by various electronic components. This adaptability is further enhanced by the presence of an adjustable switching frequency, ranging from 250 kHz to 1.5 MHz, allowing users to optimize the regulator for efficiency or component size.

Thermal protection is a critical aspect of power management, and the STEVAL-ISA154V1 addresses this with an over-temperature protection feature, ensuring the board operates within safe temperature limits. Additionally, the board includes overcurrent protection and short-circuit protection, safeguarding both the power supply and the load from potential damage.

The STEVAL-ISA154V1 evaluation board is not only functional but also user-friendly. It is equipped with test points for easy measurement of the regulator's performance parameters such as efficiency, output voltage ripple, and transient response. Moreover, the board is RoHS compliant and is designed with consideration for electromagnetic compatibility (EMC), making it a robust choice for developing power supply solutions that need to meet strict regulatory standards.

In summary, the STEVAL-ISA154V1 from STMicroelectronics is an excellent tool for engineers looking to test and implement power conversion solutions that require high efficiency, a wide input voltage range, and robust protection features.

You May Also Be Interested in

Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess