EN
  • EN
  • DE
  • IT

TS914AID

Part No TS914AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 1.4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 mV
Current - Supply 230µA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TS914
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 691861-TS914AID
Ultra Librarian 3D Model Ultra Librarian TS914AID CAD Model

Description

The TS914AID from STMicroelectronics is a cutting-edge operational amplifier that has been meticulously designed to meet the demands of modern electronic applications. This device is a rail-to-rail input/output, high-performance op-amp with a wide range of features that make it an ideal choice for a variety of circuit designs.

Key Features

  • Low Power Consumption: The TS914AID is optimized for low-voltage, low-power operations, making it suitable for battery-powered devices and energy-efficient applications.
  • Rail-to-Rail Input/Output: It offers the flexibility of rail-to-rail input and output swing, which allows the op-amp to operate effectively with a wide range of input signals and to provide a maximum dynamic range at the output.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp can handle a broad spectrum of frequencies, making it versatile for both audio and high-speed signal processing tasks.
  • Low Input Offset Voltage: The TS914AID features a low input offset voltage that enhances the accuracy of the amplification, crucial for precision applications.
  • Stable Operation: It is designed to be stable over temperature variations and with capacitive loads, ensuring reliable performance under diverse conditions.

Applications

The TS914AID is well-suited for a range of applications including:

  • Signal conditioning in sensor interfaces
  • Active filtering tasks
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) drivers
  • Audio electronics
  • General-purpose amplification

Technical Specifications

The op-amp operates within a supply voltage range of 2.7V to 16V, which allows for flexibility in various power supply configurations. The device is also characterized by a low input bias current and is available in a small 14-pin SOIC package, making it easy to integrate into space-constrained designs.

Conclusion

With its robust feature set and versatile applications, the TS914AID from STMicroelectronics is a highly capable operational amplifier that can enhance the performance and efficiency of a wide array of electronic systems. Its adaptability and precision make it a valuable component for designers looking to create sophisticated and reliable circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1968 $50.5264
49+ $2.0577 $100.8273
76+ $1.9882 $151.1032
109+ $1.8492 $201.5628
141+ $1.7797 $250.9377
176+ $1.7102 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,791 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess