EN
  • EN
  • DE

TS4956EIJT

Part No TS4956EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1W MONO 18FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 43mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop Differential Inputs I²C Shutdown Standby Thermal Protection Volume Control
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 18-FlipChip
Package 18-UFBGA FCBGA
Win Source Part Number 054148-TS4956EIJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4956EIJT CAD Model

Description

Introducing the TS4956EIJT Audio Amplifier from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TS4956EIJT, an innovative audio amplifier that combines high-quality audio performance with energy efficiency and miniaturization. This product is ideal for portable audio devices where space is at a premium and sound quality cannot be compromised.

Key Features

  • High-Quality Audio: The TS4956EIJT delivers a rich audio experience with a low harmonic distortion of 0.1% at 1kHz, ensuring clear and crisp sound reproduction.
  • Power Efficiency: With an operating voltage range from 2.4V to 5.5V, this amplifier is designed to work effectively in low-power applications, making it perfect for battery-operated devices.
  • Space-Saving Design: Housed in a tiny flip-chip package, the TS4956EIJT is optimized for space-constrained applications, allowing for more compact and sleek product designs.
  • Output Power: It can deliver up to 1.4W of output power into an 8Ω load, providing ample volume for personal audio devices without sacrificing quality.

Applications

The TS4956EIJT is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile Phones
  • PDAs
  • Laptop and Notebook Computers
  • Portable Media Players

Technical Specifications

The device boasts a range of technical specifications that ensure its performance stands out:

  • Output Power: 1.4W into 8Ω at 5V
  • THD: 0.1% at 1kHz
  • Signal to Noise Ratio: 80dB typ
  • Standby Active Low Level:
  • Pin-to-pin compatible with previous generation

Conclusion

The TS4956EIJT from STMicroelectronics is an exemplary audio amplifier that stands out for its superior sound quality, power efficiency, and compact design. It is an excellent choice for designers looking to enhance the audio experience in portable devices without compromising on space or battery life. With its robust feature set and flexible application range, the TS4956EIJT is set to become a go-to solution for industry professionals seeking the best in audio amplification technology.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess