EN
  • EN
  • DE

STA1060N1TR

Part No STA1060N1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 194125-STA1060N1TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1060N1TR CAD Model

Description

The STA1060N1TR from STMicroelectronics is a cutting-edge automotive-grade navigation processor that has been meticulously designed to meet the rigorous demands of in-vehicle navigation and telematics systems. This powerful and reliable processor is part of the STA1060 series, which is renowned for its performance and flexibility in automotive applications.

Key Features:

  • High Performance: Equipped with an advanced ARM-based processor core, the STA1060N1TR delivers exceptional computing power, which is essential for real-time navigation and multimedia processing.
  • Integrated GPS: The processor includes a built-in GPS baseband processor, ensuring high-precision location tracking and seamless integration with mapping software.
  • Automotive Qualified: As an AEC-Q100 qualified device, the STA1060N1TR meets the stringent quality standards required for automotive electronics, ensuring reliability and durability under extreme conditions.
  • Memory Interface: With support for a wide range of memory interfaces, including NAND Flash, DDR SDRAM, and NOR Flash, this navigation processor offers flexibility in system design and ensures ample storage for complex maps and multimedia content.
  • Rich I/O Capabilities: The STA1060N1TR features a comprehensive set of input/output interfaces, including USB, UART, SPI, and I2C, allowing for easy connectivity with other in-vehicle systems and peripherals.
  • Audio and Video Support: The processor supports multiple audio and video formats, enabling high-quality playback and a rich multimedia experience for users.

Applications:

The STA1060N1TR is ideally suited for a variety of applications within the automotive sector, including:

  • In-car navigation systems
  • Telematics control units
  • Infotainment systems
  • Driver assistance systems

Package and Availability:

The STA1060N1TR is available in a robust LFBGA package, ensuring ease of integration into automotive systems. It is also provided in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated manufacturing processes. For pricing and availability, contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
NEC
Lowest to $9.6119
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess