EN
  • EN
  • DE

TS3V555IDT

Part No TS3V555IDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 093638-TS3V555IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V555IDT CAD Model

Description

The TS3V555IDT is a quintessential component from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is a low-power, single-supply CMOS timer that is directly compatible with the industry-standard 555 timer. The TS3V555IDT is designed to operate with a supply voltage ranging from 2V to 16V, making it an extremely versatile choice for a wide array of electronic applications.

Key Features

  • Low Power Consumption: The TS3V555IDT is optimized for low power consumption, which is essential for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: With a supply voltage range of 2V to 16V, it can be used in various circuits without the need for additional power regulation components.
  • High Frequency: It can operate at frequencies up to 2.7MHz, making it suitable for tasks that require high-speed timing solutions.
  • Stability: The timer offers excellent stability of 0.005%/°C temperature coefficient, ensuring reliable performance under varying environmental conditions.
  • Adjustable Duty Cycle: Its duty cycle is adjustable, providing flexibility to the designers to tailor the pulse generation as per the application requirements.

Applications

The TS3V555IDT is a highly adaptable component that can be integrated into a multitude of electronic systems. Some of its common applications include:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS3V555IDT is no exception, as it is manufactured with the highest standards of quality and reliability in mind. It is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is RoHS compliant, minimizing the environmental impact.

Conclusion

In summary, the TS3V555IDT from STMicroelectronics is a versatile, low-power CMOS timer that offers stability, flexibility, and high performance for a wide range of electronic applications. Its compatibility with the standard 555 timer and extended range of operating voltages makes it an excellent choice for designers looking to create efficient and reliable timing solutions.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess