EN
  • EN
  • DE

TS374IDT

Part No TS374IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP LP QUAD CMOS VOLT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 250μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1114327-TS374IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS374IDT CAD Model

Description

Product Overview: TS374IDT from STMicroelectronics

The TS374IDT is a high-performance, low-power quad comparator manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to operate over a wide range of power supplies, from 2.7V to 16V, making it a versatile choice for various applications that require voltage comparison functions.

Featuring low power consumption, the TS374IDT draws a typical supply current of just 20 µA per comparator, which is highly beneficial for battery-powered and energy-efficient systems. This characteristic is particularly important in portable devices, where power conservation is critical to prolonging battery life.

The comparator has a fast response time with a typical propagation delay of only 200 ns, ensuring quick and reliable performance for systems that require high-speed operation. This makes the TS374IDT an excellent choice for applications such as voltage monitoring, level detection, and signal processing where timely responses are essential.

The device comes in a small SO-14 package, which is suitable for space-constrained applications. Its compact footprint allows for efficient use of board space without compromising on functionality.

Moreover, the TS374IDT is characterized by its robust design, with inputs and outputs that can withstand overvoltage up to +/-16V, providing an additional layer of protection against unexpected voltage spikes that could potentially damage the system.

Other notable features include the push-pull output stage, which allows the comparator to be directly connected to TTL, CMOS, and other logic types without the need for an external pull-up resistor. This push-pull configuration also helps in reducing component count and simplifying circuit designs.

In summary, the TS374IDT from STMicroelectronics is a reliable and efficient solution for a wide range of applications that require voltage comparison. Its low power consumption, fast response time, and robust design make it a preferred choice for engineers and designers looking to create high-performance and energy-efficient electronic systems.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4578 $50.3580
270+ $0.3757 $101.4390
415+ $0.3639 $151.0185
570+ $0.3522 $200.7540
735+ $0.3404 $250.1940
985+ $0.3052 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess