Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 630mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 20μA at 40V
Mounting Style SMD
Manufacturer Package DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS340
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261908-STPS340UF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS340UF CAD Model

Description

The STPS340UF, from STMicroelectronics, is a state-of-the-art ultrafast power Schottky rectifier designed to deliver high efficiency and reliability in a compact footprint. This rectifier is a perfect choice for high-frequency power switching applications and is widely used in power supplies, converters, and free-wheeling diodes for various electronic devices.

Key Features

  • Low Forward Voltage Drop: The STPS340UF boasts a low forward voltage drop, which enhances overall efficiency by reducing power losses during operation.
  • High Switching Speed: Its ultrafast switching capability makes it ideal for high-frequency applications, ensuring minimal losses and better performance.
  • High Junction Temperature: With an operating junction temperature range from -40°C to 150°C, it can withstand extreme conditions, making it suitable for a wide array of industrial and commercial applications.
  • Low Leakage Current: The device exhibits a low leakage current, contributing to its high efficiency and making it a reliable component for power conversion.
  • Surface Mount Package: The STPS340UF comes in a surface-mount SMBflat-3L package, which saves valuable board space and is suitable for automated assembly processes.

Applications

The versatility of the STPS340UF allows it to be used in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Reverse polarity protection circuits
  • Battery charging circuits
  • Automotive applications

Technical Specifications

Parameter Value Average Rectified Current 3 A Repetitive Peak Reverse Voltage 40 V Non-Repetitive Peak Forward Surge Current 100 A Operating Junction Temperature Range -40°C to 150°C Package SMBflat-3L

The STPS340UF is a testament to STMicroelectronics' commitment to providing high-quality components that meet the demands of modern electronic systems. Its robust design and superior electrical characteristics ensure it can deliver the performance required for efficient and reliable power management.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention