Products specifications Report Issue?

Load Current 7 A
RoHS Compliant
Win Source Part Number 1078153-MC002368
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC002368 CAD Model

Description

The MC002368 is a component manufactured by Multicomp. While specific details are limited, based on similar Multicomp products, it's likely a passive electronic component intended for general-purpose applications within electronic circuits. It is crucial to consult the specific datasheet for MC002368 to confirm its exact specifications and intended use.

Applications

  • General electronic circuit design and prototyping.
  • Educational projects in electronics.
  • Repair and maintenance of electronic devices.
  • Hobbyist electronics projects.

Features

  • Compact size for easy integration.
  • Durable construction for reliable performance.
  • Standard tolerances for common applications.
  • Potentially suitable for a range of voltages and currents (Consult Datasheet).

Benefits

  • Provides a cost-effective solution for basic electronic needs.
  • Facilitates the creation and modification of electronic circuits.
  • Supports experimentation and learning in electronics.
  • Allows for repair and upgrade of existing electronic systems.

Due to the lack of publicly available documentation, this information is based on extrapolations from similar Multicomp components. The specific characteristics of MC002368 (resistance, capacitance, inductance, voltage rating, current rating, tolerance, etc.) cannot be stated without consulting its official datasheet. Always refer to the official documentation for accurate and safe usage.

You May Also Be Interested in

Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2
Samtec Inc.
CONN HEADER VERT 3POS 2.54MM / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-103-08-T-S-328
Multicomp
RES, 2K21, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style: 0603 [1608 Metric]; Resistance: 2.21kohm; Product Range:...
Need more? Email Us
ECAD model for MCWF06R2211BTL
Monolithic Power Systems Inc.
11-Bit, Digital, Angular Sensor
Need more? Email Us
ECAD model for MP9960GQ-Z
Multicomp
Varistor Multilayer 9/6VDC/VAC 0603 SMD T/R
Need more? Email Us
ECAD model for MCVZ0603M090AGT
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for N630-5651-T392
Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL
Phoenix Contact
Need more? Email Us
ECAD model for ME 35 UT/FE BUS/5 GN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention