Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 630kHz
Current - Input Bias 16nA
Voltage - Input Offset 1mV
Operating Supply Current 162μA
Output Current per Channel 48mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1274175-TS1852IN
Manufacturer Homepage www.st.com
Family Name TS1852
Introduction Date February 18, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1852IN CAD Model

Description

The TS1852IN, manufactured by STMicroelectronics, is a quintessential component in the realm of low-power electronics. This device is a rail-to-rail input/output operational amplifier (op-amp) that offers a unique blend of features suitable for a wide array of applications, including battery-powered devices, industrial controls, and automotive systems.

Key Features

  • Low Power Consumption: The TS1852IN is designed for efficiency, with an operating current as low as 29 µA. This makes it an ideal choice for applications that require long battery life or energy-saving capabilities.
  • Rail-to-Rail Input/Output: This op-amp can handle input and output signals that include the full range of power supply voltages, enhancing its versatility in various circuit configurations.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, from 2.7V to 16V, accommodating a diverse set of power requirements.
  • Extended Temperature Range: The TS1852IN is built to withstand extreme conditions, functioning within a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatile nature of the TS1852IN makes it suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Sensor interfaces
  • Power supply control
  • Analog signal conditioning

Product Specifications

Parameter Value Supply Voltage (V) 2.7 to 16 Operating Current (µA) 29 Input Offset Voltage (mV) 3 Temperature Range (°C) -40 to +125 Package DIP-8/SO-8

In conclusion, the TS1852IN from STMicroelectronics is a robust, low-power operational amplifier that provides the perfect solution for designers seeking to combine energy efficiency with high performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Linear Technology
Quad Precision Op Amp
Need more? Email Us
ECAD model for LT1014ACN
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention