Products specifications Report Issue?

Category CPU
Win Source Part Number 1436541-100-000000029
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000029 CAD Model

Description

The AMD Ryzen 5 PRO 3600 processor is a significant component in the Ryzen 5 series, catering to both business and consumer markets with its tray packaging targeted mainly towards OEMs and system builders. This CPU operates with 6 cores and 12 threads, presenting a base clock speed of 3.6GHz that can boost up to 4.2GHz, offering a balanced mix of performance and power efficiency for multitasking and demanding applications. Equipped with AMD's Precision Boost technology, it dynamically adjusts the processor's performance to meet the demands of the workload, enhancing efficiency. The Ryzen 5 PRO 3600 stands out with its PRO features, including enhanced security and reliability for professional work environments, making it an appealing choice for businesses seeking a powerful yet cost-effective computing solution. Additionally, its compatibility with AMD's AM4 socket ensures a broad range of motherboard options, further increasing its versatility for various PC builds.

You May Also Be Interested in

Dell
AMD Opteron 6134 2.53MHz 8C 3M
Need more? Email Us
ECAD model for DELL OS6134WKT8EGO - AMD Opteron 6134 2.53MHz 8C 3M
Dell
DELL Xeon 4214R
Need more? Email Us
ECAD model for DELL R9GYV - Intel Silver 4214R 2.40GHz 12C 16.5M 100W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink
Dell
Intel E3-1240V2 3.40GHz 4C 8M 69W
Need more? Email Us
ECAD model for DELL 9RCXW - Intel E3-1240V2 3.40GHz 4C 8M 69W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W
Dell
Intel E5-2630LV3 1.8GHz 8C 20M 55W
Need more? Email Us
ECAD model for DELL J1XW7 - Intel E5-2630LV3 1.8GHz 8C 20M 55W

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention