EN
  • EN
  • DE

TISP61089QB

Part No TISP61089QB
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267542-TISP61089QB
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP61089QB CAD Model

Description

The TISP61089QB is a surge protector device manufactured by Bourns. It is designed to protect sensitive electronic equipment from transient overvoltage events, such as those caused by lightning strikes, inductive switching, and electrostatic discharge (ESD). This device is typically used in telecommunications equipment, networking devices, and other applications where surge protection is critical.

Applications:

  • Telecommunications Equipment: Protecting telephone lines and equipment from surges.
  • Networking Devices: Safeguarding Ethernet ports and network interfaces.
  • Industrial Control Systems: Providing surge protection for sensitive control circuits.
  • Power Supplies: Protecting power supplies from voltage transients.
  • Consumer Electronics: Used in TVs, set-top boxes, and other electronic devices.

Features:

  • Overvoltage Protection: Provides robust protection against voltage surges.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Fast Response Time: Quickly responds to transient events to minimize damage.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Bidirectional Protection: Protects against both positive and negative surges.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic components from surges.
  • Improved System Reliability: Reduces downtime and maintenance costs.
  • Enhanced Safety: Protects users and equipment from hazardous voltage levels.
  • Compliance with Standards: Meets industry standards for surge protection.
  • Easy Integration: Simple to implement in new and existing designs.

Additional Details:

The TISP61089QB is designed to clamp surge voltages to a specified level, typically around 90V. It can handle surge currents of several amps without failure. The device is available in a surface-mount package, making it suitable for automated assembly. It is commonly used in conjunction with other protection components, such as fuses and transient voltage suppressors (TVS diodes), to provide comprehensive surge protection. The low capacitance of the device ensures minimal impact on signal integrity in high-speed data lines.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess