EN
  • EN
  • DE

TISP61521DR

Part No TISP61521DR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1267546-TISP61521DR
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP61521DR CAD Model

Description

The TISP61521DR is a thyristor surge protector manufactured by Bourns Inc. This device is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, and other electrical disturbances. It offers a robust and reliable solution for safeguarding telecommunications equipment, data lines, and power supplies.

Applications

  • Telecommunications Equipment: Used to protect telephone lines, modems, and other telecom equipment from surge damage.
  • Data Lines: Employed in data communication lines, such as Ethernet and RS-485, to prevent damage from transient voltages.
  • Power Supplies: Integrated into power supplies to protect against power surges and voltage spikes.
  • Security Systems: Utilized in security systems to protect against lightning strikes and electrical disturbances.
  • Industrial Control Systems: Used in industrial control systems to protect against transient voltages in harsh environments.

Features

  • Thyristor Technology: Employs thyristor technology for fast and reliable surge protection.
  • Low On-State Voltage: Features a low on-state voltage for minimal impact on circuit performance.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection.
  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • Surface Mount Package: Available in a surface mount package for easy integration into PCB designs.

Benefits

  • Effective Surge Protection: Provides robust protection against overvoltage transients.
  • Reliable Operation: Thyristor technology ensures reliable and consistent performance.
  • Minimal Circuit Impact: Low on-state voltage minimizes impact on circuit performance.
  • Easy Integration: Surface mount package simplifies the design and assembly process.
  • Enhanced Equipment Lifespan: Protects sensitive equipment from damage, extending its lifespan.

The TISP61521DR is designed to meet industry standards for surge protection. It offers excellent surge handling capability and fast response time, ensuring effective protection against transient voltages. The device also features a low clamping voltage, which limits the voltage across the protected equipment during a surge event.

Bourns Inc. provides comprehensive documentation and application support for the TISP61521DR, making it easy for designers to integrate it into their systems. The device is also RoHS compliant, ensuring that it meets environmental regulations. Its high performance and ease of use make it an ideal solution for a wide range of surge protection applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess