EN
  • EN
  • DE

TISP8201M

Part No TISP8201M
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description COMPLEMENTARY BUFFERED-GATE SCRS FOR DUAL POLARITY SLIC OVERVOLTAGE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267576-TISP8201M
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP8201M CAD Model

Description

The TISP8201M is a Transient Voltage Suppressor (TVS) or Thyristor Surge Protector manufactured by Bourns. It is designed to protect telecommunications equipment from overvoltage transients caused by lightning surges, power contact, and induced power surges. It is typically used to protect subscriber line interface circuits (SLICs) and other sensitive components in telecom applications. This device provides bidirectional protection, clamping both positive and negative surges to a safe voltage level.

Applications:

  • Telephone line protection: Protecting telephone lines and associated equipment from lightning strikes and power surges.
  • Subscriber Line Interface Circuits (SLICs): Safeguarding SLICs in telephone exchanges and customer premises equipment.
  • Modems: Protecting modem circuitry from overvoltage events.
  • Fax machines: Ensuring the reliable operation of fax machines in the presence of surge transients.
  • Central Office (CO) equipment: Providing surge protection for sensitive equipment in telecommunications central offices.

Features:

  • Bidirectional protection: Provides protection against both positive and negative voltage surges.
  • Low on-state voltage: Minimizes the voltage drop across the device during normal operation.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • High surge current capability: Can withstand high surge currents without being damaged.
  • Low capacitance: Minimizes signal distortion in high-frequency telecommunications applications.
  • Compact package: Saves board space.

Benefits:

  • Enhanced system reliability: Protects telecommunications equipment from damage caused by overvoltage transients.
  • Reduced downtime: Minimizes equipment failures due to surges, reducing downtime and maintenance costs.
  • Improved network performance: Ensures the continuous operation of telecommunications networks, even during surge events.
  • Cost-effective protection: Offers a cost-effective solution for surge protection in telecommunications applications.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in telecommunications.

Technical Specifications: The TISP8201M typically features a breakdown voltage (VBO) around 200-250V, a peak surge current (ITSM) rating in the hundreds of amps, and a low on-state voltage. Consult the Bourns datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $0.3128
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess