EN
  • EN
  • DE

TPA220

Part No TPA220
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series TPA, TRISIL
Packaging Tape in Box
Part Status Obsolete(EOL)
Voltage - Breakover 293V
Voltage - Off State 220V
Current - Peak Pulse (8/20μs) 150A
Current - Peak Pulse (10/1000μs) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Win Source Part Number 1271802-TPA220
Manufacturer Homepage www.st.com
Family Name TPA220
Introduction Date November 16, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA220 CAD Model

Description

The TPA220 from STMicroelectronics is a cutting-edge semiconductor device designed for a wide range of applications. This product is part of STMicroelectronics' extensive portfolio of electronic components, known for their reliability and performance.

Key Features

  • High Precision: The TPA220 is built with precision in mind, ensuring accurate performance in critical applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it ideal for battery-powered devices or energy-sensitive systems.
  • Durability: STMicroelectronics' commitment to quality means the TPA220 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The small form factor of the TPA220 allows for integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the TPA220 makes it suitable for a diverse array of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The TPA220 boasts a robust set of technical specifications that enable it to meet the demands of various applications. Some of its notable specifications include:

  • Operating Temperature Range: Indicating the range of ambient temperatures in which the device can function reliably.
  • Supply Voltage: The range of voltages at which the TPA220 can operate effectively.
  • Output Current: Maximum current the device can handle, which is crucial for power management applications.
  • Switching Speed: The speed at which the TPA220 can switch states, an important factor for high-frequency applications.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the TPA220, including detailed datasheets, application notes, and design guides. Customers can also access technical support from STMicroelectronics' expert team for assistance with integration and optimization.

For more information or to request a sample, please visit the STMicroelectronics website.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0907 $50.3385
1,345+ $0.0745 $100.2025
2,085+ $0.0721 $150.3285
2,870+ $0.0698 $200.3260
3,705+ $0.0675 $250.0875
4,960+ $0.0605 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess