EN
  • EN
  • DE

HCC40106BK

Part No HCC40106BK
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description HCC40 Rad-Hard Hex Schmitt Trigger CMOS 3V to 20V 14-Pin Flat SMD Strip Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 14
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1157287-HCC40106BK
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC40106BK CAD Model

Description

The HCC40106BK from STMicroelectronics is a high-quality hex inverter chip that is an essential component for a wide range of electronic applications. This integrated circuit is designed to provide reliable performance and is particularly well-suited for use in systems that require logic level conversion or signal inversion.

Key Features:

  • Logic Type: The HCC40106BK is a hex inverter, meaning it contains six independent inverter gates in one package. This allows for multiple operations within a single chip, saving space and improving efficiency in complex circuits.
  • High Noise Immunity: Characterized by its high noise immunity, the HCC40106BK is capable of stable operation in environments with electrical noise, making it ideal for industrial applications.
  • Versatile Operating Conditions: This device can operate under a wide range of conditions with a supply voltage range from 3V to 15V, accommodating various power requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Robust Temperature Range: The HCC40106BK is designed to perform reliably across a broad temperature range, typically from -55°C to +125°C, making it suitable for use in harsh environmental conditions.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices and energy-efficient systems.

Applications:

The versatility of the HCC40106BK hex inverter makes it a popular choice for a variety of applications, including:

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • Timing circuits
  • Electronic toys and games
  • Automotive electronics

STMicroelectronics' commitment to quality ensures that the HCC40106BK meets the stringent requirements of modern electronic systems. Whether you're developing consumer electronics or industrial machinery, the HCC40106BK provides the performance and reliability you need.

You May Also Be Interested in

Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Holtek
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess