EN
  • EN
  • DE

CLP200M-TR

Part No CLP200M-TR
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series CLP
Packaging Reel - TR
Part Status Obsolete(EOL)
Mounting SMD
Package PowerSO-10 Exposed Bottom Pad
Win Source Part Number 1161900-CLP200M-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLP200M
Introduction Date February 10, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CLP200M-TR CAD Model

Description

The CLP200M-TR from STMicroelectronics is a robust, high-performance transient voltage suppression (TVS) diode designed to protect sensitive electronic circuits from voltage transients induced by lightning and other transient voltage events. This device is a member of STMicroelectronics' Transil™ series, which is renowned for its ability to safeguard electronic systems against the destructive effects of voltage spikes.

Key Features

  • Stand-off Voltage: This component has a stand-off voltage rating of 200V, making it well-suited for a range of applications that require this level of voltage protection.
  • Peak Pulse Power Dissipation: With an impressive peak pulse power dissipation of 400W (10/1000µs), the CLP200M-TR can handle significant energy spikes without compromising the integrity of the protected circuit.
  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that any transient overvoltages are clamped to a safe level, protecting downstream components from high voltage stress.
  • Fast Response Time: The TVS diode provides a rapid response to transient events, typically in the order of picoseconds, ensuring immediate protection upon the detection of a voltage spike.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, thus enhancing the energy efficiency of the overall system.
  • Surface-Mount Package: The CLP200M-TR comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and helps in saving precious board space.

Applications

The CLP200M-TR is suitable for a wide array of applications, including:

  • Telecommunication systems
  • Industrial control equipment
  • Power supply units
  • Consumer electronics
  • Automotive electronics

With its combination of high surge capability, fast response, and compact form factor, the CLP200M-TR from STMicroelectronics is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. It ensures that voltage transients are managed effectively, thus maintaining the performance and safety of the application it serves.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 971 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess