Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 5mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 5A
Current - On State (It (RMS)) (Maximum) 8A
Current - Hold (Ih) (Maximum) 25mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number TN805
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271497-TN805-600B
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN805-600B CAD Model

Description

The TN805-600B is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to control AC loads for a variety of applications, offering a robust solution for designers looking for efficient and reliable power control.

Key Features

  • Voltage Capability: The TN805-600B can handle voltages up to 600V, making it suitable for a wide range of AC line voltages worldwide.
  • Current Rating: With an on-state RMS current of 8A, this Triac can control moderately high power devices such as motors, heaters, and lighting systems.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) that ensures reliable triggering at low current levels, enhancing its compatibility with microcontroller outputs and other low-power gate trigger circuits.
  • Thermal Resistance: The TN805-600B is designed with low thermal resistance, which helps in maintaining a lower operating temperature, thereby increasing reliability and extending the product's lifespan.
  • Package: It is available in a standard TO-220 package, which is widely used and easily integrated into various circuit designs.

Applications

The TN805-600B is versatile and can be used in a variety of applications, including:

  • Home appliances (such as ovens, washing machines, and air conditioners)
  • Lighting control (including dimmers and switching)
  • Motor control for both industrial and consumer applications
  • Power tools requiring controlled operations
  • AC solid-state switches

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The TN805-600B is no exception, as it is built to meet the high standards expected from ST products. It offers a reliable solution for designers to manage AC power with precision and efficiency, ensuring both performance and longevity in a wide range of operating conditions.

You May Also Be Interested in

Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
STMicroelectronics
0.8A SCRs
Need more? Email Us
ECAD model for P0111MN
NXP / Nexperia
Thyristors logic level
Lowest to $1.9627
ECAD model for BT258-500R
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0402NF
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
STMicroelectronics
IC SCR 600V 50A TOP-3 / Thyristor SCR 600V 610A 3-Pin(3+Tab) TOP Insulated Tube
Lowest to $10.5105
ECAD model for BTW69-600RG
STMicroelectronics
1.25A SCRs
Lowest to $0.2354
ECAD model for X0202MN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7742 $50.3230
160+ $0.6352 $101.6320
245+ $0.6154 $150.7730
340+ $0.5955 $202.4700
435+ $0.5757 $250.4295
585+ $0.5161 $301.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,080 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention