Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 784189-LTC486IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC486
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC486IN#PBF CAD Model

Description

The LTC486IN#PBF is a high-performance, low-power RS485/RS422 transceiver produced by Linear Technology, a company renowned for its expertise in designing innovative, high-quality integrated circuits for a wide range of applications. This particular product is designed to provide reliable data communications over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications systems.

Key Features

  • Interface Type: RS485/RS422 - Ensuring compatibility with a broad range of communication standards.
  • Supply Voltage Range: 4.75V to 5.25V - Providing flexibility in various power supply scenarios.
  • Driver Output Voltage Swings: ±1.5V to ±5V - Allowing for robust signal transmission over long cable runs.
  • High-Speed Operation: Up to 2.5Mbps - Enabling fast data transfer rates for efficient communication.
  • Low-Power Shutdown Mode: Reducing power consumption when the transceiver is not in active use.
  • Thermal Shutdown Protection: Preventing damage from overheating, thereby enhancing product reliability.
  • Pin-Compatible with Industry Standards: Ensuring easy integration into existing designs without significant redesign.

Applications

The LTC486IN#PBF is suitable for a variety of applications where reliable data transmission is critical. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Network Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is committed to the highest standards of product quality and reliability. The LTC486IN#PBF transceiver is built with this commitment in mind, ensuring long-term performance even in the most demanding conditions. Its robust design and built-in protection features make it a dependable choice for critical communication systems.

For engineers and system designers looking for a reliable transceiver solution, the LTC486IN#PBF from Linear Technology stands out as a high-quality option that combines performance, durability, and compatibility.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Infineon Technologies
IN VEHICLE NETWORK ICS, PG-DSO-8 / 1/1 Transceiver Half CANbus PG-DSO-8
Lowest to $1.2275
ECAD model for TLE9350SJXTMA1
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention