EN
  • EN
  • DE

TN1610H-6I

Part No TN1610H-6I
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description SCR 600V 16A TO220AB  /  SCR 600 V 16 A Standard Recovery Through Hole TO-220AB Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 10 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 153A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number TN1610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-TN1610H-6I
Standard Package 50
Win Source Part Number 1097700-TN1610H-6I
Ultra Librarian 3D Model Ultra Librarian TN1610H-6I CAD Model

Description

The TN1610H-6I is a robust and high-performing Thyristor, also known as a Silicon-Controlled Rectifier (SCR), designed and manufactured by STMicroelectronics. This semiconductor device is engineered to switch and control high-current AC loads, and is widely utilized in applications that require efficient and reliable operation such as phase control in converters, inrush current limiting circuits, and motor control systems.

Key Features

  • High Surge Capability: The TN1610H-6I is capable of handling surge currents, making it suitable for applications that experience frequent power surges.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this SCR can perform reliably even in high-temperature environments.
  • Rated for High Voltages: The device can withstand repetitive peak off-state voltages up to 600V, providing a good safety margin for applications with high voltage requirements.
  • High On-State Current Rating: It has a high average on-state current of 16A, which makes it suitable for controlling larger loads.
  • Low Gate Trigger Current: The low gate trigger current (I<sub>GT) ensures that the device can be easily triggered into conduction with minimal control circuit power.

Applications

The TN1610H-6I is versatile and can be used in a wide range of applications, including but not limited to:

  • Motor Control Circuits
  • AC Power Control
  • Overvoltage Crowbar Protection
  • Battery Chargers
  • Welding Equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TN1610H-6I is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability. The device also features a robust package that is designed to minimize thermal resistance and maximize heat dissipation, further enhancing its reliability and lifespan.

Conclusion

The TN1610H-6I SCR from STMicroelectronics is an essential component for designers who require a reliable and high-performing solution to manage AC power in industrial and consumer applications. With its high surge capability, high junction temperature range, and high on-state current rating, the TN1610H-6I is a versatile choice that offers both performance and peace of mind.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7605 $52.8150
70+ $1.4445 $101.1150
110+ $1.3994 $153.9340
150+ $1.3543 $203.1450
195+ $1.3091 $255.2745
260+ $1.1737 $305.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess