Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 5mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 7.6A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 20mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1271458-TN1205H-6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TN1205H-6T
Introduction Date February 17, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TN1205H-6T CAD Model

Description

STMicroelectronics TN1205H-6T SCR

The TN1205H-6T is a robust and versatile Silicon Controlled Rectifier (SCR) from STMicroelectronics, designed for high-performance applications where efficiency and reliability are paramount. This SCR is part of STMicroelectronics' high-temperature SCR family, capable of operating at junction temperatures up to 150°C, making it ideal for a wide range of challenging environments.

Key Features

  • High Surge Capability: The TN1205H-6T is designed to handle high surge currents, making it suitable for applications that require a robust response to overcurrent conditions.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this SCR can withstand high-temperature conditions, ensuring reliability and longevity in harsh environments.
  • Low Gate Trigger Current: A low gate trigger current (I<sub>GT) allows for easy triggering and control of the SCR with minimal power, making it suitable for sensitive control circuits.
  • High Holding Current: The device features a high holding current (I<sub>H), providing stable operation once the SCR is triggered and reducing the risk of unwanted turn-off.

Applications

The TN1205H-6T SCR is well-suited for a variety of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Regulated power supplies
  • Industrial control systems

Specifications

Parameter Value Repetitive Peak Off-State Voltage (V<sub>DRM/V<sub>RRM) 600 V On-State RMS Current (I<sub>T(RMS)) 12 A Non-Repetitive Surge Peak On-State Current (I<sub>TSM) 120 A Gate Trigger Current (I<sub>GT) 15 mA Holding Current (I<sub>H) 25 mA

With its high surge capability and ability to operate at elevated temperatures, the TN1205H-6T SCR from STMicroelectronics is a reliable choice for engineers and designers looking for a high-performing power control solution.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP
Littelfuse Inc.
SCR ISOLATED 600V 35A TO-218 / Thyristor SCR 600V 500A 3-Pin(3+Tab) TO-218 Tube
Need more? Email Us
ECAD model for S6035KTP
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for 2N6405
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Littelfuse Inc.
SCR NON-SENS 400V 6A TO-251 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube
Lowest to $1.1536
ECAD model for S4006VTP
Littelfuse Inc.
SCR NON-SENS 1000V 12A TO-251 / SCR 1000V 12A(RMS) 120A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for SK012VTP
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
STMicroelectronics
SCR 0.8A 400V 5UA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for P0118DA 5AL3
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7171 $50.1970
170+ $0.5884 $100.0280
265+ $0.5700 $151.0500
365+ $0.5516 $201.3340
470+ $0.5332 $250.6040
630+ $0.4781 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention