Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr IXYS
Package Tube
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.3 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 325A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220 Isolated Tab
Base Product Number CS22
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 580402-CS22-12IO1M
Ultra Librarian 3D Model Ultra Librarian CS22-12IO1M CAD Model

Description

The CS22-12IO1M is a standard recovery thyristor SCR from IXYS.

  • Manufacturer: IXYS
  • Type: Standard Recovery Thyristor SCR
  • Maximum Off-State Voltage: 1.2 kV
  • Maximum Gate Trigger Voltage: 1.3V
  • Average On-State Current: 16A
  • Non-Repetitive Surge Current: 300A @ 50Hz
  • Mounting Type: Through-Hole
  • Package: TO-220-3 full pack with isolated tab
  • Status: Active
  • Standard Package: 50 pcs
  • Applications: Power electronics and industrial control systems

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 70.0A 600V / Thyristor SCR 600V 950A 3-Pin(3+Tab) TO-218X Tube
Lowest to $8.3614
ECAD model for S6070WTP
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP
Littelfuse Inc.
SCR SENS GATE 600V 6A TO-251 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for S6006VS2TP
Littelfuse Inc.
SCR SENS 400V 8A ISO TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Lowest to $5.3783
ECAD model for S4008LS2TP
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
STMicroelectronics
SCR 0.8A 400V 5UA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for P0118DA 5AL3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2905 $51.4860
29+ $3.5205 $102.0945
44+ $3.4104 $150.0576
61+ $3.3004 $201.3244
79+ $3.1904 $252.0416
105+ $2.8604 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention