Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268008-TL084
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TL084 CAD Model

Description

The TL084 from STMicroelectronics is a versatile quad operational amplifier that integrates four independent high-gain JFET input op-amps on a single monolithic chip. Designed to offer a blend of high performance, low power consumption, and flexibility, the TL084 is a popular choice in a wide range of analog circuit applications.

Key Features

  • Wide Common-Mode (up to VCC+) and Differential Voltage Range
  • Low Input Bias and Offset Current
  • Output Short-Circuit Protection
  • High Input Impedance JFET Input Stage
  • Low Harmonic Distortion: 0.01% (typical)
  • Internal Frequency Compensation
  • Latch-Up-Free Operation
  • High Slew Rate: 16 V/μs (typical)

Applications

The TL084 operational amplifier is suitable for a multitude of applications that include:

  • Audio and Video Amplifiers
  • Signal Processing
  • Active Filters
  • Sample and Hold Circuits
  • Industrial Controls
  • Data Acquisition Systems
  • Instrumentation
  • Photodiode Amplifier

Performance Specifications

The TL084 provides excellent performance specifications that make it an ideal choice for precision analog applications:

  • Power Supply Voltages: ±5V to ±15V
  • Input Noise Voltage: 15 nV/√Hz (typical at f = 1 kHz)
  • Operating Temperature Range: 0°C to 70°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TL084 has been designed and tested to meet stringent quality and reliability standards, ensuring stable and consistent performance across various environmental conditions.

Package Options

The TL084 is available in several package options including DIP (Dual In-line Package) and SO (Small Outline) packages, providing flexibility for different PCB layouts and assembly processes.

Whether you're designing professional audio equipment, complex analog circuits, or simple signal conditioning modules, the TL084 from STMicroelectronics offers a reliable and cost-effective solution that doesn't compromise on quality.

You May Also Be Interested in

STMicroelectronics
Power Schottky diode
Lowest to $1.1885
ECAD model for STPS20200CG-TR
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2207 $50.7610
555+ $0.1811 $100.5105
860+ $0.1754 $150.8440
1,180+ $0.1698 $200.3640
1,525+ $0.1641 $250.2525
2,040+ $0.1471 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 155,800 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention