Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 248587-MX83C306AFC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX83C306AFC CAD Model

Description

The Macronix MX83C306AFC is an integrated circuit (IC) that belongs to the memory family.

  • Function: This IC is designed to store data and is manufactured by Macronix.
  • Popularity: It has low popularity and is suitable for use in various electronic devices.
  • Benefit: The MX83C306AFC is a reliable and efficient memory solution that can store data securely and efficiently.
  • Application: It is a perfect fit for applications that require high-speed data transfer and low power consumption.
  • Versatility: The MX83C306AFC is a versatile IC that can be used in various applications, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for M2517185
EliteMT
Need more? Email Us
ECAD model for M12L64164A-8T
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ECAD model for M12L128168A-7TG
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M27482G-88
STMicroelectronics
NMOS 32K 4K x 8 UV EPROM
Need more? Email Us
ECAD model for M2732A-3F1
Toshiba Semiconductor and Storage
AC POWER CONTROL APPLICATIONS
Lowest to $1.5768
ECAD model for M12JZ47
EPCOS (TDK)
Need more? Email Us
ECAD model for M1868D
UTC
LINEAR INTEGRATED CIRCUIT
Lowest to $17.8685
ECAD model for M2107
STMicroelectronics
Lowest to $3.6531
ECAD model for M25E40VG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention