EN
  • EN
  • DE

TL081IN

Part No TL081IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description GENERAL PURPOSE J-FET SINGLE OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 6 V ~ 36 V, ±3 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1267979-TL081IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL081
Introduction Date December 15, 1998
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL081IN CAD Model

Description

STMicroelectronics TL081IN General-Purpose JFET-Input Operational Amplifier

The TL081IN from STMicroelectronics is a high-performance JFET-input operational amplifier that combines the advantages of low input bias and offset currents with a high slew rate and bandwidth. This operational amplifier is well-suited for a wide range of applications, including high-fidelity audio, instrumentation, and control systems.

The device features a JFET input stage, which ensures low input bias and offset currents, making it ideal for applications that require precision and long-term stability. The TL081IN offers a typical input bias current of only 30 pA, which helps to minimize errors in high impedance circuits. Additionally, the low offset voltage of the amplifier contributes to a high degree of accuracy in signal processing tasks.

With a wide bandwidth of typically 3 MHz and a high slew rate of 13 V/μs, the TL081IN is capable of handling fast signal changes, making it suitable for video processing, data conversion, and other high-speed applications. Its high gain-bandwidth product ensures excellent performance for closed-loop gains.

Another key feature of the TL081IN is its high input impedance, which minimizes the loading effect on the source circuit and preserves signal integrity. It also has a large output voltage swing, which provides a wide dynamic range for the amplifier. This makes it versatile for driving a variety of loads, from headphones to industrial sensors.

The TL081IN operates over a wide supply voltage range of ±5V to ±15V, allowing for flexible use in both dual and single supply configurations. This operational amplifier is available in an 8-pin DIP package, making it easy to integrate into a variety of circuit boards.

In summary, the TL081IN from STMicroelectronics is a reliable and versatile operational amplifier that offers low noise, high speed, and precision. Its JFET-input stage, combined with its impressive electrical characteristics, makes it a top choice for designers in need of a general-purpose op-amp that can handle a broad spectrum of analog tasks.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess