EN
  • EN
  • DE

TL081BMN

Part No TL081BMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267975-TL081BMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL081BMN CAD Model

Description

STMicroelectronics TL081BMN Operational Amplifier

The TL081BMN is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to offer a perfect balance of speed, low power consumption, and good noise performance, making it an ideal choice for a wide range of analog applications.

With its JFET input stage, the TL081BMN ensures a high input impedance, which minimizes the loading effect on the signal source and preserves signal integrity. This feature, combined with its low input bias and offset currents, makes it particularly suitable for high-impedance sensor amplification and precise data acquisition systems.

The TL081BMN operates over a wide range of power supply voltages, from ±5V to ±15V, providing designers with the flexibility to use it in various circuit configurations. This versatility is further enhanced by its high slew rate and bandwidth, which enable the device to handle fast signal transitions and high-frequency signals without significant distortion.

In terms of power efficiency, the TL081BMN is optimized to offer low quiescent current, which is beneficial for battery-powered devices and energy-sensitive applications. Despite its low power consumption, the amplifier does not compromise on performance, delivering low harmonic distortion and low noise, ensuring clean and accurate amplification.

The TL081BMN is available in a standard 8-pin DIP package, which is widely used and easily integrated into existing designs. It is also characterized for operation from 0°C to 70°C, making it reliable for use in commercial-grade applications.

Applications for the TL081BMN are diverse and include high-fidelity audio pre-amplification, active filters, integrators, function generators, instrumentation, and many other analog circuits where a high-quality operational amplifier is required.

In summary, the TL081BMN from STMicroelectronics is a versatile and reliable component that offers excellent analog performance for a multitude of electronic designs. Its high input impedance, low power consumption, and wide operational range make it a smart choice for engineers looking to optimize their circuitry for both performance and efficiency.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess