The 74VHC08 from STMicroelectronics is a high-speed CMOS device that contains four independent 2-input AND gates. This integrated circuit is designed to operate at a wide range of operating voltages, from 2V to 5.5V, making it suitable for a variety of digital applications. The low power consumption and high noise immunity of CMOS technology, combined with the speed of LS-TTL gates, make the 74VHC08 an efficient and reliable component for high-performance systems.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2V to 5.5V
- High-Speed Operation: t<sub>PD = 4.7ns (typ) at V<sub>CC = 5V
- Low Power Dissipation: I<sub>CC = 2µA (max) at TA = 25°C
- Power Down Protection: Inputs and outputs on all pins can maintain 0V to 7V without damage
- High Noise Immunity: V<sub>NIH and V<sub>NIL of 28% V<sub>CC (min)
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, RoHS Compliant
- ESD Performance: HBM > 2000V; MM > 200V
Applications
The 74VHC08 is versatile and can be used in a wide array of digital circuits. Typical applications include:
- Logic and data processing
- Signal gating
- Function generation
- Industrial electronics
- Computing equipment
- Telecommunications systems
Quality and Reliability
STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The 74VHC08 quad 2-input AND gate is no exception. It is manufactured to stringent specifications and has undergone rigorous testing to ensure performance and durability in demanding conditions.
For detailed product specifications, technical documents, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office for further assistance.