EN
  • EN
  • DE

TL074AMN

Part No TL074AMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267945-TL074AMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL074AMN CAD Model

Description

The TL074AMN is a high-performance quad operational amplifier integrated circuit from STMicroelectronics, renowned for its low-noise characteristics and JFET-input stage. This device is an optimal choice for professional audio equipment, instrumentation, and other applications demanding high-quality signal amplification.

Key Features

  • Low Power Consumption: The TL074AMN is designed for efficiency, offering a balance between performance and power usage, making it suitable for battery-operated devices.
  • Wide Common-Mode and Differential Voltage Ranges: This feature ensures the amplifier's stability and functionality across a broad range of operating conditions.
  • Low Input Bias and Offset Currents: The JFET input stage guarantees minimal bias and offset currents, resulting in an accurate and stable signal amplification.
  • Low Noise: With its low-noise design, the TL074AMN is particularly well-suited for audio applications and other sensitive signal processing tasks.
  • High Input Impedance: The JFET input provides a high impedance path, making it ideal for interfacing with high-impedance sensors or for use in impedance-sensitive applications.
  • Output Short-Circuit Protection: This built-in protection feature enhances the durability of the device, safeguarding it against potential damage from output short circuits.
  • Latch-Up-Free Operation: The TL074AMN is designed to be free from latch-up over the entire common-mode range, providing stable operation in various conditions.

Applications

The TL074AMN is versatile, finding its place in a myriad of applications:

  • Professional Audio Equipment
  • Active Filters
  • Summing Amplifiers
  • Integrators
  • Function Generators
  • Analog-to-Digital Converters
  • Industrial Control Systems

Package Information

The TL074AMN comes in a DIP-14 (Dual In-line Package) form factor, providing a convenient solution for through-hole mounting on printed circuit boards. Its standard package makes it easy to handle and integrate into a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess