Products specifications Report Issue?

Product Status Not For New Designs
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 160% @ 10mA
Current Transfer Ratio (Max) 320% @ 10mA
Turn On / Turn Off Time (Typ) 3µs, 2.3µs
Rise / Fall Time (Typ) 2µs, 2µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.39V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Through Hole
Case / Package 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1570501-CNY17-4.
Ultra Librarian 3D Model Ultra Librarian CNY17-4. CAD Model

You May Also Be Interested in

ON Semiconductor
Optically Isolated Error Amplifier | OPTOISO 2.5KV TRANSISTOR 8SOIC
Need more? Email Us
ECAD model for FOD2712AR2V
Vishay
OPTOISO 5.3KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for ILQ2-X016
ON Semiconductor
OPTOISOLATOR 5KV 1CH TRANS 8-DIP
Need more? Email Us
ECAD model for FOD2741AV
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 8-SMD
Need more? Email Us
ECAD model for PS8502L2-AX
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741BV
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH TRANS 6-MFSOP
Need more? Email Us
ECAD model for TLP293(E
Vishay
OPTOISOLTR 8.2KV 1CH TRANS 4-SMD
Lowest to $3.5726
ECAD model for CNY65ST
Renesas Electronics America
OPTOISO 2.5KV TRANS 4-MINI-FLAT
Need more? Email Us
ECAD model for PS2911-1-AX
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Lowest to $0.1557
ECAD model for CNY17-2.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1764 $50.2740
695+ $0.1448 $100.6360
1,070+ $0.1403 $150.1210
1,475+ $0.1357 $200.1575
1,910+ $0.1312 $250.5920
2,555+ $0.1176 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,845 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention