EN
  • EN
  • DE

S102DS1

Part No S102DS1
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 303771-S102DS1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S102DS1 CAD Model

Description

The Sharp Microelectronics S102DS1 is a solid-state relay (SSR) designed for various switching applications. It is a compact and reliable component that offers electrical isolation between the control circuit and the load circuit. This SSR utilizes an LED as the input and a phototriac as the output, providing a high level of insulation and enabling efficient control of AC loads.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment to switch AC loads such as motors, heaters, and lighting.
  • Home Appliances: Employed in appliances like washing machines, refrigerators, and air conditioners for controlling heating elements, motors, and other components.
  • Lighting Control: Suitable for controlling lighting systems in residential and commercial buildings, including dimming and on/off switching.
  • Security Systems: Used in security devices to switch alarms, sirens, and other warning systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling fans, compressors, and other equipment.

Features

  • Zero-Cross Switching: The S102DS1 features zero-cross switching, which minimizes electrical noise and extends the life of the load by switching at the zero-voltage point of the AC waveform.
  • High Isolation Voltage: Provides a high isolation voltage between the input and output, ensuring safety and preventing electrical interference.
  • Compact Size: Its small footprint allows for easy integration into various applications with limited space.
  • Low Input Current: Requires a low input current, making it compatible with a wide range of control circuits.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability and preventing damage from transient events.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Reduced Electrical Noise: Zero-cross switching minimizes electrical noise, improving the performance and stability of the system.
  • Enhanced Safety: High isolation voltage ensures safety by preventing electrical hazards.
  • Energy Efficiency: Low input current reduces power consumption, contributing to energy savings.
  • Easy Integration: Compact size and simple interface facilitate easy integration into existing systems.

Additional Details

The S102DS1 is typically available in a DIP (Dual In-line Package) or similar through-hole package. Key specifications include a load voltage rating of up to 280VAC, a load current rating of around 1A, and an isolation voltage of several kilovolts. It is also compliant with various industry standards for safety and performance. The operating temperature range is typically from -30°C to +80°C, making it suitable for a wide range of environments. The input voltage is typically around 1.2V with a forward current of 5-10mA.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
Need more? Email Us
Texas Instruments
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess