EN
  • EN
  • DE

TL074AIDT

Part No TL074AIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267942-TL074AIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL074AIDT CAD Model

Description

STMicroelectronics TL074AIDT: High-Performance JFET-Input Operational Amplifier

The TL074AIDT is a high-performance quad operational amplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of the TL07x series, which is well-known for its JFET (Junction Field-Effect Transistor) input stage, providing low input bias and offset currents coupled with a high input impedance.

With its low noise and high speed, the TL074AIDT is an excellent choice for professional audio equipment, mixers, and high-fidelity systems. It is also suitable for a wide range of other applications, including sensor amplifiers, active filters, and general-purpose analog signal processing.

Key Features of the TL074AIDT:

  • Low Power Consumption: The device is designed to have low power dissipation, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to operate in a broad range of applications without sacrificing performance.
  • Low Input Bias and Offset Currents: Ensuring accuracy in measurement and signal processing, these parameters are critical for precision applications.
  • Output Short-Circuit Protection: The built-in protection safeguards the IC against short-circuit conditions, enhancing its reliability and longevity.
  • Internal Frequency Compensation: This feature simplifies the design process by eliminating the need for external components to stabilize the amplifier.
  • Low Harmonic Distortion: The device is engineered to produce minimal harmonic distortion, which is essential for high-fidelity audio applications.
  • High Slew Rate: With a high slew rate, the TL074AIDT can handle rapid changes in the input signal, making it suitable for fast-operating circuits.

The TL074AIDT comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount technology (SMT) on printed circuit boards (PCBs). Its operating temperature range is from -40°C to +105°C, ensuring reliable performance across diverse environmental conditions.

In summary, the TL074AIDT from STMicroelectronics is a versatile and high-quality operational amplifier that offers a perfect blend of performance, reliability, and efficiency for both professional and hobbyist electronics projects.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess