EN
  • EN
  • DE

MIC4426YMM

Part No MIC4426YMM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual 1.5A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET DUAL 1.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time 20ns, 29ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC4426
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222558-MIC4426YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4426YMM CAD Model

Description

The MIC4426YMM from Microchip Technology is a robust and efficient dual 1.5A-peak low-side MOSFET driver designed to operate with a supply voltage ranging from 4.5V to 18V. This component is particularly suitable for driving capacitive loads such as the gates of power MOSFETs, with speed and precision.

Key Features

  • High Peak Output Current: Capable of delivering peak currents up to 1.5A, making it ideal for high-speed applications.
  • Wide Operating Voltage Range: Operates from 4.5V to 18V, allowing for flexibility in various circuit designs.
  • Low Shoot-Through Current: Designed to minimize cross-conduction and power loss, enhancing efficiency and reliability.
  • Fast Switching Speeds: Propagation delays are minimized, ensuring quick response times for critical applications.
  • Independent Inputs: Separate input pins for each driver provide design flexibility and the ability to control each channel independently.
  • Latch-Up Protection: Built to withstand up to 500mA of reverse current, protecting the device from potential damage.

Applications

The MIC4426YMM is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor and solenoid driving
  • Power MOSFET gate driving
  • Full-bridge and half-bridge circuits

Package Information

The device is available in an 8-pin MSOP (Micro Small Outline Package) that is compact and suitable for space-constrained applications. The MIC4426YMM's surface-mount package is designed for optimal heat dissipation and space efficiency.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the MIC4426YMM is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

For more detailed information, including datasheets, technical documentation, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1868 $50.2964
56+ $1.7943 $100.4808
87+ $1.7383 $151.2321
119+ $1.6822 $200.1818
154+ $1.6261 $250.4194
206+ $1.4579 $300.3274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,195 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess