EN
  • EN
  • DE

TDA8174W

Part No TDA8174W
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description VERTICAL DEFLECTION CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362719-TDA8174W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8174W CAD Model

Description

The TDA8174W is a high-performance vertical deflection booster manufactured by STMicroelectronics. Designed to drive the vertical deflection circuit in color television sets, this integrated circuit (IC) is a pivotal component for ensuring smooth and accurate control of the screen's vertical scan.

The TDA8174W operates with a supply voltage range that typically spans from 12V to 35V, making it versatile for various television sizes and resolutions. Its flexibility is further demonstrated by its ability to provide a maximum output current of 3.0A, which allows it to support a wide range of television screen sizes, from small portable units to large domestic TVs.

A standout feature of the TDA8174W is its built-in thermal protection, which safeguards the IC from overheating. This is crucial as it ensures long-term reliability and stability of the television's vertical deflection system, even under demanding conditions. Additionally, the device includes various protection circuits against overvoltage, which further enhances the safety and durability of the application in which it's used.

The IC is also noted for its excellent linearity and low power consumption, which contribute to a reduced carbon footprint and energy costs for consumers. The TDA8174W integrates a flyback generator, making it easier for designers to manage the overall design of the vertical deflection system, as it simplifies the circuitry and reduces the number of external components required.

In terms of packaging, the TDA8174W is typically found in a Heptawatt package. This package is designed to optimize thermal dissipation, ensuring that the IC can operate efficiently even at high power levels. The Heptawatt package is also known for its compact size, which is beneficial for modern slim-profile television sets.

Overall, the TDA8174W from STMicroelectronics represents a robust, efficient, and reliable solution for vertical deflection applications in color televisions. Its combination of power, precision, and protective features make it an excellent choice for manufacturers looking to produce high-quality television sets with consistent performance and longevity.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess