EN
  • EN
  • DE

74AC163M

Part No 74AC163M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description SYNCHRONOUS PRESETTABLE 4-BIT COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130335-74AC163M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC163M CAD Model

Description

The 74AC163M from STMicroelectronics is a high-speed synchronous modulo-16 binary counter. It features a presettable 4-bit binary counter which can be configured in various modes by the user. Manufactured with advanced CMOS technology, this integrated circuit (IC) combines speed and power efficiency, making it a suitable choice for a wide range of industrial, commercial, and telecommunication applications.

Key Features

  • High-Speed Operation: The 74AC163M is designed to operate at exceptional speeds, ensuring quick response times and efficient performance in critical counting applications.
  • Synchronous Counting: Its synchronous design allows for precise control and timing, as the counter operations are coordinated with the clock signal.
  • Presettable Counter: Users can preset the counter to a desired initial value using the parallel inputs, offering flexibility for various counting sequences.
  • Clear Function: A dedicated clear input (CLR) is provided for resetting the counter to zero, which is essential for initializing processes or during troubleshooting.
  • Output Enable: The output enable (OE) feature allows the user to control the visibility of the counter outputs, which is useful for interfacing with other components without altering the counting sequence.
  • Multiple Counting Modes: The IC supports up/down counting modes, providing versatility for different types of counting requirements.
  • Look-Ahead Carry Output: The look-ahead carry feature facilitates easy cascading of multiple counters for extended bit applications without compromising speed.

Applications

The 74AC163M binary counter is ideal for use in a variety of applications, including:

  • Industrial control systems
  • High-speed counting operations
  • Frequency dividers
  • Timers and clocks
  • Processors and computing systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The 74AC163M is produced to meet high standards, ensuring stable performance and longevity in demanding environments. With its robust design and versatile features, the 74AC163M is an excellent choice for designers looking to implement reliable counting solutions in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess