EN
  • EN
  • DE

93LC56

Part No 93LC56
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K/2K/4K 2.0V Microwire  Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134255-93LC56
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC56 CAD Model

Description

Microchip Technology's 93LC56 EEPROM

The 93LC56 is a high-performance, 2K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed to deliver a flexible and reliable storage solution, this EEPROM is an ideal choice for a wide range of applications that require data retention without power.

Constructed with an advanced CMOS technology, the 93LC56 features a serial interface and is organized as either 128 x 16-bit or 256 x 8-bit, selectable through a simple external pin (ORG). This versatility allows designers to choose the most suitable data width for their specific application, providing a customizable approach to memory architecture.

One of the key benefits of the 93LC56 is its low-power consumption, making it suitable for battery-operated and power-sensitive applications. It operates across a wide voltage range of 2.5V to 5.5V, ensuring compatibility with both low-voltage and standard digital logic levels. This feature is particularly useful for portable devices where power efficiency is crucial.

The device supports a bidirectional data transfer protocol and is equipped with self-timed erase and write cycles, including auto-erase before writing to the memory cell. This simplifies the programming interface and enhances the integrity of the data storage process. The 93LC56 also features a write-protect pin to prevent inadvertent writes, providing an additional layer of data security.

For applications requiring data manipulation and parameter adjustments, the 93LC56's endurance of 1 million erase/write cycles and data retention of over 200 years ensure reliability and longevity. It is commonly used in a variety of settings, such as in industrial controls, medical devices, smart cards, and consumer electronics.

Available in multiple package options, including PDIP, SOIC, and TSSOP, the 93LC56 can be easily integrated into various PCB layouts. Its industry-standard SPI interface enables seamless integration into existing designs, making it a flexible choice for engineers looking to incorporate reliable non-volatile memory into their systems.

In summary, Microchip Technology's 93LC56 EEPROM stands out with its low-power operation, flexible organization, and robust endurance, making it a top choice for designers who require a dependable and adaptable memory solution.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7676 $61.4080
185+ $0.6299 $116.5315
285+ $0.6102 $173.9070
395+ $0.5906 $233.2870
510+ $0.5708 $291.1080
680+ $0.5118 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess